Capital Lighting, Inc. 21307WSOI Large Chandeliers-Glass Shade 445633

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 50.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 51.85 Product Name: Five Light Chandelier UPC: 783209059566 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 50.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 51.85 Product Name: Five Light Chandelier UPC: 783209059566 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21307WSOI Large Chandeliers-Glass Shade - 445633 - Capital Lighting, Inc.
Columbus, OH, USA
21307WSOI Large Chandeliers-Glass Shade
445633
21307WSOI Large Chandeliers-Glass Shade 445633
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 50.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 51.85 Product Name: Five Light Chandelier UPC: 783209059566 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 50.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 51.85
Product Name: Five Light Chandelier
UPC: 783209059566
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445633
Product Name 21307WSOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details