Capital Lighting, Inc. 22245WSPD Mid. Chandeliers-Glass Up 445618

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Platinum Dusk Weight: 14.51 Product Name: Five Light Chandelier UPC: 783209059719 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Platinum Dusk Weight: 14.51 Product Name: Five Light Chandelier UPC: 783209059719 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22245WSPD Mid. Chandeliers-Glass Up - 445618 - Capital Lighting, Inc.
Columbus, OH, USA
22245WSPD Mid. Chandeliers-Glass Up
445618
22245WSPD Mid. Chandeliers-Glass Up 445618
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Platinum Dusk Weight: 14.51 Product Name: Five Light Chandelier UPC: 783209059719 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Platinum Dusk
Weight: 14.51
Product Name: Five Light Chandelier
UPC: 783209059719
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445618
Product Name 22245WSPD Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details