Capital Lighting, Inc. 22244WSPD Mid. Chandeliers-Glass Down 445615

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Dusk Weight: 8.86 Product Name: Three Light Chandelier UPC: 783209059702 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Dusk Weight: 8.86 Product Name: Three Light Chandelier UPC: 783209059702 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22244WSPD Mid. Chandeliers-Glass Down - 445615 - Capital Lighting, Inc.
Columbus, OH, USA
22244WSPD Mid. Chandeliers-Glass Down
445615
22244WSPD Mid. Chandeliers-Glass Down 445615
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Dusk Weight: 8.86 Product Name: Three Light Chandelier UPC: 783209059702 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Platinum Dusk
Weight: 8.86
Product Name: Three Light Chandelier
UPC: 783209059702
Category: Down Light Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445615
Product Name 22244WSPD Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details