Capital Lighting, Inc. 22247WSPD Large Chandeliers-Glass Shade 445607

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 50.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Platinum Dusk Weight: 49.87 Product Name: Five Light Chandelier UPC: 783209059733 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 50.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Platinum Dusk Weight: 49.87 Product Name: Five Light Chandelier UPC: 783209059733 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22247WSPD Large Chandeliers-Glass Shade - 445607 - Capital Lighting, Inc.
Columbus, OH, USA
22247WSPD Large Chandeliers-Glass Shade
445607
22247WSPD Large Chandeliers-Glass Shade 445607
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 50.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Platinum Dusk Weight: 49.87 Product Name: Five Light Chandelier UPC: 783209059733 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 50.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Platinum Dusk
Weight: 49.87
Product Name: Five Light Chandelier
UPC: 783209059733
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445607
Product Name 22247WSPD Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details