Capital Lighting, Inc. 22251WSPD Sconces-Single Glass 445606

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Dusk Weight: 2.73 Product Name: One Light Wall Sconce UPC: 783209059757 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Dusk Weight: 2.73 Product Name: One Light Wall Sconce UPC: 783209059757 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22251WSPD Sconces-Single Glass - 445606 - Capital Lighting, Inc.
Columbus, OH, USA
22251WSPD Sconces-Single Glass
445606
22251WSPD Sconces-Single Glass 445606
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Dusk Weight: 2.73 Product Name: One Light Wall Sconce UPC: 783209059757 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Platinum Dusk
Weight: 2.73
Product Name: One Light Wall Sconce
UPC: 783209059757
Category: Wall Sconce
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445606
Product Name 22251WSPD Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details