Capital Lighting, Inc. 22248WSPD Large Chandeliers-Glass Shade 445604

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 66.50 Bulb Type: Medium Qty: 24 Wattage: 40 Finish: Platinum Dusk Weight: 102.29 Product Name: Four Light Chandelier UPC: 783209059740 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 66.50 Bulb Type: Medium Qty: 24 Wattage: 40 Finish: Platinum Dusk Weight: 102.29 Product Name: Four Light Chandelier UPC: 783209059740 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22248WSPD Large Chandeliers-Glass Shade - 445604 - Capital Lighting, Inc.
Columbus, OH, USA
22248WSPD Large Chandeliers-Glass Shade
445604
22248WSPD Large Chandeliers-Glass Shade 445604
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 66.50 Bulb Type: Medium Qty: 24 Wattage: 40 Finish: Platinum Dusk Weight: 102.29 Product Name: Four Light Chandelier UPC: 783209059740 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 66.50
Bulb
Type: Medium
Qty: 24
Wattage: 40
Finish: Platinum Dusk
Weight: 102.29
Product Name: Four Light Chandelier
UPC: 783209059740
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445604
Product Name 22248WSPD Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details