Capital Lighting, Inc. 22252WSPD Bathroom Fixtures-Two Lights 445603

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Platinum Dusk Weight: 4.98 Product Name: Two Light Bath Vanity UPC: 783209059764 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Platinum Dusk Weight: 4.98 Product Name: Two Light Bath Vanity UPC: 783209059764 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22252WSPD Bathroom Fixtures-Two Lights - 445603 - Capital Lighting, Inc.
Columbus, OH, USA
22252WSPD Bathroom Fixtures-Two Lights
445603
22252WSPD Bathroom Fixtures-Two Lights 445603
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Platinum Dusk Weight: 4.98 Product Name: Two Light Bath Vanity UPC: 783209059764 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Platinum Dusk
Weight: 4.98
Product Name: Two Light Bath Vanity
UPC: 783209059764
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445603
Product Name 22252WSPD Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details