Capital Lighting, Inc. 21075FLRB Flush Mounts-Bowl Style 445481

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Burnished Weight: 12.1 Product Name: Two Light Flush Mount UPC: 783209058903 Category: Flush Mount Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Burnished Weight: 12.1 Product Name: Two Light Flush Mount UPC: 783209058903 Category: Flush Mount Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21075FLRB Flush Mounts-Bowl Style - 445481 - Capital Lighting, Inc.
Columbus, OH, USA
21075FLRB Flush Mounts-Bowl Style
445481
21075FLRB Flush Mounts-Bowl Style 445481
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Burnished Weight: 12.1 Product Name: Two Light Flush Mount UPC: 783209058903 Category: Flush Mount Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Rustic Burnished
Weight: 12.1
Product Name: Two Light Flush Mount
UPC: 783209058903
Category: Flush Mount
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445481
Product Name 21075FLRB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details