Capital Lighting, Inc. 21076FLRB Semi-Flush Mts.-Bowl Style 445480

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Burnished Weight: 12.32 Product Name: Two Light Semi-Flush Mount UPC: 783209058910 Category: Semi-Flush Mount Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Burnished Weight: 12.32 Product Name: Two Light Semi-Flush Mount UPC: 783209058910 Category: Semi-Flush Mount Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21076FLRB Semi-Flush Mts.-Bowl Style - 445480 - Capital Lighting, Inc.
Columbus, OH, USA
21076FLRB Semi-Flush Mts.-Bowl Style
445480
21076FLRB Semi-Flush Mts.-Bowl Style 445480
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Burnished Weight: 12.32 Product Name: Two Light Semi-Flush Mount UPC: 783209058910 Category: Semi-Flush Mount Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Burnished
Weight: 12.32
Product Name: Two Light Semi-Flush Mount
UPC: 783209058910
Category: Semi-Flush Mount
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445480
Product Name 21076FLRB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details