Capital Lighting, Inc. 24903-BA Bathroom Fixtures-Three Lights 445468

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
24903-BA Bathroom Fixtures-Three Lights - 445468 - Capital Lighting, Inc.
Columbus, OH, USA
24903-BA Bathroom Fixtures-Three Lights
445468
24903-BA Bathroom Fixtures-Three Lights 445468
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Armor
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445468
Product Name 24903-BA Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details