Capital Lighting, Inc. 13585CFAF Mid. Chandeliers-Glass Up 445458

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 12 Product Name: Three Light Chandelier UPC: 783209058767 Category: Mini Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 12 Product Name: Three Light Chandelier UPC: 783209058767 Category: Mini Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13585CFAF Mid. Chandeliers-Glass Up - 445458 - Capital Lighting, Inc.
Columbus, OH, USA
13585CFAF Mid. Chandeliers-Glass Up
445458
13585CFAF Mid. Chandeliers-Glass Up 445458
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 12 Product Name: Three Light Chandelier UPC: 783209058767 Category: Mini Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Auburn Florentine
Weight: 12
Product Name: Three Light Chandelier
UPC: 783209058767
Category: Mini Chandelier
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445458
Product Name 13585CFAF Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details