Capital Lighting, Inc. 13569CFAF Large Chandeliers-Glass Shade 445451

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.50 Height: 69.50 Bulb Type: Medium Qty: 27 Wattage: 40 Finish: Auburn Florentine Weight: 129.85 Product Name: Seven Light Chandelier UPC: 783209058071 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.50 Height: 69.50 Bulb Type: Medium Qty: 27 Wattage: 40 Finish: Auburn Florentine Weight: 129.85 Product Name: Seven Light Chandelier UPC: 783209058071 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13569CFAF Large Chandeliers-Glass Shade - 445451 - Capital Lighting, Inc.
Columbus, OH, USA
13569CFAF Large Chandeliers-Glass Shade
445451
13569CFAF Large Chandeliers-Glass Shade 445451
PRODUCT DETAILS / SPECS Width/Dia: 60.50 Height: 69.50 Bulb Type: Medium Qty: 27 Wattage: 40 Finish: Auburn Florentine Weight: 129.85 Product Name: Seven Light Chandelier UPC: 783209058071 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 60.50
Height: 69.50
Bulb
Type: Medium
Qty: 27
Wattage: 40
Finish: Auburn Florentine
Weight: 129.85
Product Name: Seven Light Chandelier
UPC: 783209058071
Category: Multi-Tier Chandelier
Glass: Cafe
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445451
Product Name 13569CFAF Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details