Capital Lighting, Inc. 24924-BA Mid. Chandeliers-Glass Down 445431

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Armor Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Armor Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
24924-BA Mid. Chandeliers-Glass Down - 445431 - Capital Lighting, Inc.
Columbus, OH, USA
24924-BA Mid. Chandeliers-Glass Down
445431
24924-BA Mid. Chandeliers-Glass Down 445431
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Armor Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burnished Armor
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445431
Product Name 24924-BA Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details