Capital Lighting, Inc. 24926-BA Mid. Chandeliers-Glass Up 445430

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnished Armor Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnished Armor Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24926-BA Mid. Chandeliers-Glass Up - 445430 - Capital Lighting, Inc.
Columbus, OH, USA
24926-BA Mid. Chandeliers-Glass Up
445430
24926-BA Mid. Chandeliers-Glass Up 445430
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnished Armor Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 27.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Burnished Armor
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445430
Product Name 24926-BA Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details