Capital Lighting, Inc. 11765MCWC Mid. Chandeliers-Glass Up 445425

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Weathered Copper Weight: 43.21 Product Name: Nine Light Chandelier UPC: 783209058989 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Weathered Copper Weight: 43.21 Product Name: Nine Light Chandelier UPC: 783209058989 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11765MCWC Mid. Chandeliers-Glass Up - 445425 - Capital Lighting, Inc.
Columbus, OH, USA
11765MCWC Mid. Chandeliers-Glass Up
445425
11765MCWC Mid. Chandeliers-Glass Up 445425
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Weathered Copper Weight: 43.21 Product Name: Nine Light Chandelier UPC: 783209058989 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Weathered Copper
Weight: 43.21
Product Name: Nine Light Chandelier
UPC: 783209058989
Category: Multi-Tier Chandelier
Glass: Mocha Cloud
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445425
Product Name 11765MCWC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details