Capital Lighting, Inc. 85394BZ Exterior -Wall Mount 445398

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Weight: 8.25 Product Name: One Light Outdoor Wall Lantern UPC: 783209059917 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Weight: 8.25 Product Name: One Light Outdoor Wall Lantern UPC: 783209059917 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85394BZ Exterior -Wall Mount - 445398 - Capital Lighting, Inc.
Columbus, OH, USA
85394BZ Exterior -Wall Mount
445398
85394BZ Exterior -Wall Mount 445398
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Weight: 8.25 Product Name: One Light Outdoor Wall Lantern UPC: 783209059917 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bronze
Weight: 8.25
Product Name: One Light Outdoor Wall Lantern
UPC: 783209059917
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445398
Product Name 85394BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details