Capital Lighting, Inc. 85323FSCF Exterior -Wall Mount 445396

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Country Forge Weight: 13.45 Product Name: One Light Outdoor Wall Lantern UPC: 783209057968 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Country Forge Weight: 13.45 Product Name: One Light Outdoor Wall Lantern UPC: 783209057968 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85323FSCF Exterior -Wall Mount - 445396 - Capital Lighting, Inc.
Columbus, OH, USA
85323FSCF Exterior -Wall Mount
445396
85323FSCF Exterior -Wall Mount 445396
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Country Forge Weight: 13.45 Product Name: One Light Outdoor Wall Lantern UPC: 783209057968 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.50
Extension: 12
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Country Forge
Weight: 13.45
Product Name: One Light Outdoor Wall Lantern
UPC: 783209057968
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445396
Product Name 85323FSCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details