Capital Lighting, Inc. 24202-MB Bathroom Fixtures-Two Lights 445386

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
24202-MB Bathroom Fixtures-Two Lights - 445386 - Capital Lighting, Inc.
Columbus, OH, USA
24202-MB Bathroom Fixtures-Two Lights
445386
24202-MB Bathroom Fixtures-Two Lights 445386
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mocha Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445386
Product Name 24202-MB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details