Capital Lighting, Inc. 24232-MB Island/Pool Table-2 Light Bar 445384

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
24232-MB Island/Pool Table-2 Light Bar - 445384 - Capital Lighting, Inc.
Columbus, OH, USA
24232-MB Island/Pool Table-2 Light Bar
445384
24232-MB Island/Pool Table-2 Light Bar 445384
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mocha Bronze
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445384
Product Name 24232-MB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details