Capital Lighting, Inc. 24222-MB Sconces-Double Glass 445383

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
24222-MB Sconces-Double Glass - 445383 - Capital Lighting, Inc.
Columbus, OH, USA
24222-MB Sconces-Double Glass
445383
24222-MB Sconces-Double Glass 445383
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mocha Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445383
Product Name 24222-MB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details