Capital Lighting, Inc. 24243-MB Pendants-Bowl Style 445382

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
24243-MB Pendants-Bowl Style - 445382 - Capital Lighting, Inc.
Columbus, OH, USA
24243-MB Pendants-Bowl Style
445382
24243-MB Pendants-Bowl Style 445382
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mocha Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445382
Product Name 24243-MB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details