Capital Lighting, Inc. 24223-MB Foyer/Hall Lanterns-Glass w/Frame 445380

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
24223-MB Foyer/Hall Lanterns-Glass w/Frame - 445380 - Capital Lighting, Inc.
Columbus, OH, USA
24223-MB Foyer/Hall Lanterns-Glass w/Frame
445380
24223-MB Foyer/Hall Lanterns-Glass w/Frame 445380
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mocha Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445380
Product Name 24223-MB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details