Capital Lighting, Inc. 85520MOOB Exterior -Post/Pier Head 445379

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 11.46 Product Name: One LT Outdoor Pole/Post Lantern UPC: 783209059924 Category: Outdoor Pole/Post Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 11.46 Product Name: One LT Outdoor Pole/Post Lantern UPC: 783209059924 Category: Outdoor Pole/Post Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85520MOOB Exterior -Post/Pier Head - 445379 - Capital Lighting, Inc.
Columbus, OH, USA
85520MOOB Exterior -Post/Pier Head
445379
85520MOOB Exterior -Post/Pier Head 445379
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 11.46 Product Name: One LT Outdoor Pole/Post Lantern UPC: 783209059924 Category: Outdoor Pole/Post Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oriental Bronze
Weight: 11.46
Product Name: One LT Outdoor Pole/Post Lantern
UPC: 783209059924
Category: Outdoor Pole/Post Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445379
Product Name 85520MOOB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details