Capital Lighting, Inc. 85529MOOB Exterior -Ceiling Mount 445370

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oriental Bronze Weight: 6.17 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209059986 Category: Outdoor Ceiling Mount Glass: Mocha Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oriental Bronze Weight: 6.17 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209059986 Category: Outdoor Ceiling Mount Glass: Mocha Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85529MOOB Exterior -Ceiling Mount - 445370 - Capital Lighting, Inc.
Columbus, OH, USA
85529MOOB Exterior -Ceiling Mount
445370
85529MOOB Exterior -Ceiling Mount 445370
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oriental Bronze Weight: 6.17 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209059986 Category: Outdoor Ceiling Mount Glass: Mocha Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oriental Bronze
Weight: 6.17
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209059986
Category: Outdoor Ceiling Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445370
Product Name 85529MOOB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details