Capital Lighting, Inc. E20291-10 Sconces-Single Glass 445368

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 6 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.7 Product Name: One Light Wall Mount UPC: 845094014065 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 6 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.7 Product Name: One Light Wall Mount UPC: 845094014065 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20291-10 Sconces-Single Glass - 445368 - Capital Lighting, Inc.
Columbus, OH, USA
E20291-10 Sconces-Single Glass
445368
E20291-10 Sconces-Single Glass 445368
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 6 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.7 Product Name: One Light Wall Mount UPC: 845094014065 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Extension: 6
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1.7
Product Name: One Light Wall Mount
UPC: 845094014065
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 72
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445368
Product Name E20291-10 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details