Capital Lighting, Inc. E20251-03 Sconces-Pocket 445367

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Wall Mount UPC: 845094014140 Category: Wall Sconce Glass: Red Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Wall Mount UPC: 845094014140 Category: Wall Sconce Glass: Red Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20251-03 Sconces-Pocket - 445367 - Capital Lighting, Inc.
Columbus, OH, USA
E20251-03 Sconces-Pocket
445367
E20251-03 Sconces-Pocket 445367
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Wall Mount UPC: 845094014140 Category: Wall Sconce Glass: Red Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.42
Product Name: One Light Wall Mount
UPC: 845094014140
Category: Wall Sconce
Glass: Red
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445367
Product Name E20251-03 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details