Capital Lighting, Inc. E20251-05 Sconces-Pocket 445364

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Wall Mount UPC: 845094014133 Category: Wall Sconce Glass: Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Wall Mount UPC: 845094014133 Category: Wall Sconce Glass: Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20251-05 Sconces-Pocket - 445364 - Capital Lighting, Inc.
Columbus, OH, USA
E20251-05 Sconces-Pocket
445364
E20251-05 Sconces-Pocket 445364
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.42 Product Name: One Light Wall Mount UPC: 845094014133 Category: Wall Sconce Glass: Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.42
Product Name: One Light Wall Mount
UPC: 845094014133
Category: Wall Sconce
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445364
Product Name E20251-05 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details