Capital Lighting, Inc. E20282-20 Bathroom Fixtures-Two Lights 445360

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 7.00 Bulb Type: G4 T3 Qty: 2 Wattage: 20 Finish: Brushed Aluminum Weight: 2.9 Product Name: Two Light Wall Mount UPC: 845094014034 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 7.00 Bulb Type: G4 T3 Qty: 2 Wattage: 20 Finish: Brushed Aluminum Weight: 2.9 Product Name: Two Light Wall Mount UPC: 845094014034 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20282-20 Bathroom Fixtures-Two Lights - 445360 - Capital Lighting, Inc.
Columbus, OH, USA
E20282-20 Bathroom Fixtures-Two Lights
445360
E20282-20 Bathroom Fixtures-Two Lights 445360
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 7.00 Bulb Type: G4 T3 Qty: 2 Wattage: 20 Finish: Brushed Aluminum Weight: 2.9 Product Name: Two Light Wall Mount UPC: 845094014034 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 7.00
Bulb
Type: G4 T3
Qty: 2
Wattage: 20
Finish: Brushed Aluminum
Weight: 2.9
Product Name: Two Light Wall Mount
UPC: 845094014034
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 72
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445360
Product Name E20282-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details