PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.50
Bulb
Type: TBD
Finish: Oil Rubbed Bronze
Weight: 12.76
Product Name: Super-Max 52 Ceiling Fan Maple/Walnut Blades
UPC: 783209028326
Category: Indoor Ceiling Fan
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 445347 |
| Product Name | 89930OI Fans-Ceiling Fans |