Capital Lighting, Inc. 92240WSPD Mini Pendants-Chain 445346

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Dusk Weight: 2.12 Product Name: One Light Mini Pendant UPC: 783209060050 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Dusk Weight: 2.12 Product Name: One Light Mini Pendant UPC: 783209060050 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92240WSPD Mini Pendants-Chain - 445346 - Capital Lighting, Inc.
Columbus, OH, USA
92240WSPD Mini Pendants-Chain
445346
92240WSPD Mini Pendants-Chain 445346
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Dusk Weight: 2.12 Product Name: One Light Mini Pendant UPC: 783209060050 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Platinum Dusk
Weight: 2.12
Product Name: One Light Mini Pendant
UPC: 783209060050
Category: Mini Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445346
Product Name 92240WSPD Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details