Capital Lighting, Inc. E20802-20 Mid. Chandeliers-Glass Down 445338

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Length 26.00 Bulb Type: GZ4 MR11 Qty: 6 Wattage: 20 Finish: Polished Chrome Weight: 13.1 Product Name: Six Light Pendant UPC: 845094013365 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Length 26.00 Bulb Type: GZ4 MR11 Qty: 6 Wattage: 20 Finish: Polished Chrome Weight: 13.1 Product Name: Six Light Pendant UPC: 845094013365 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20802-20 Mid. Chandeliers-Glass Down - 445338 - Capital Lighting, Inc.
Columbus, OH, USA
E20802-20 Mid. Chandeliers-Glass Down
445338
E20802-20 Mid. Chandeliers-Glass Down 445338
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Length 26.00 Bulb Type: GZ4 MR11 Qty: 6 Wattage: 20 Finish: Polished Chrome Weight: 13.1 Product Name: Six Light Pendant UPC: 845094013365 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.00
Length 26.00
Bulb
Type: GZ4 MR11
Qty: 6
Wattage: 20
Finish: Polished Chrome
Weight: 13.1
Product Name: Six Light Pendant
UPC: 845094013365
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445338
Product Name E20802-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details