Capital Lighting, Inc. E20294-10 Large Chandeliers-Glass Shade 445334

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 16.50 Bulb Type: G9 T4 Qty: 16 Wattage: 40 Finish: Polished Chrome Weight: 17.5 Product Name: Six Light Chandelier UPC: 845094014225 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 55 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 16.50 Bulb Type: G9 T4 Qty: 16 Wattage: 40 Finish: Polished Chrome Weight: 17.5 Product Name: Six Light Chandelier UPC: 845094014225 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 55 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20294-10 Large Chandeliers-Glass Shade - 445334 - Capital Lighting, Inc.
Columbus, OH, USA
E20294-10 Large Chandeliers-Glass Shade
445334
E20294-10 Large Chandeliers-Glass Shade 445334
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 16.50 Bulb Type: G9 T4 Qty: 16 Wattage: 40 Finish: Polished Chrome Weight: 17.5 Product Name: Six Light Chandelier UPC: 845094014225 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 55 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 16.50
Bulb
Type: G9 T4
Qty: 16
Wattage: 40
Finish: Polished Chrome
Weight: 17.5
Product Name: Six Light Chandelier
UPC: 845094014225
Category: Chandelier
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Chain: 504
Wire: 55
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445334
Product Name E20294-10 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details