Capital Lighting, Inc. E30071-18 Mini Pendants-Cable 445321

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1.50 Bulb Type: LED Qty: 1 Wattage: 1.25 Finish: Polished Chrome Weight: 2.4 Product Name: One Light Pendant UPC: 845094014270 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1.50 Bulb Type: LED Qty: 1 Wattage: 1.25 Finish: Polished Chrome Weight: 2.4 Product Name: One Light Pendant UPC: 845094014270 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30071-18 Mini Pendants-Cable - 445321 - Capital Lighting, Inc.
Columbus, OH, USA
E30071-18 Mini Pendants-Cable
445321
E30071-18 Mini Pendants-Cable 445321
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1.50 Bulb Type: LED Qty: 1 Wattage: 1.25 Finish: Polished Chrome Weight: 2.4 Product Name: One Light Pendant UPC: 845094014270 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 1.50
Bulb
Type: LED
Qty: 1
Wattage: 1.25
Finish: Polished Chrome
Weight: 2.4
Product Name: One Light Pendant
UPC: 845094014270
Category: Mini Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445321
Product Name E30071-18 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details