Capital Lighting, Inc. E22311-03 Sconces-Drum Shades 445318

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 0.8 Product Name: One Light Wall Mount UPC: 845094013396 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 0.8 Product Name: One Light Wall Mount UPC: 845094013396 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22311-03 Sconces-Drum Shades - 445318 - Capital Lighting, Inc.
Columbus, OH, USA
E22311-03 Sconces-Drum Shades
445318
E22311-03 Sconces-Drum Shades 445318
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 0.8 Product Name: One Light Wall Mount UPC: 845094013396 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 13
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel/Polished Chrome
Weight: 0.8
Product Name: One Light Wall Mount
UPC: 845094013396
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445318
Product Name E22311-03 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details