Capital Lighting, Inc. E20804-20 Mid. Chandeliers-Glass Down 445317

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: GZ4 MR11 Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 28.6 Product Name: Ten Light Pendant UPC: 845094013341 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: GZ4 MR11 Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 28.6 Product Name: Ten Light Pendant UPC: 845094013341 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20804-20 Mid. Chandeliers-Glass Down - 445317 - Capital Lighting, Inc.
Columbus, OH, USA
E20804-20 Mid. Chandeliers-Glass Down
445317
E20804-20 Mid. Chandeliers-Glass Down 445317
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: GZ4 MR11 Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 28.6 Product Name: Ten Light Pendant UPC: 845094013341 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Length 32.00
Bulb
Type: GZ4 MR11
Qty: 10
Wattage: 20
Finish: Polished Chrome
Weight: 28.6
Product Name: Ten Light Pendant
UPC: 845094013341
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445317
Product Name E20804-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details