Capital Lighting, Inc. E22310-03 Pendants-Drum Shade 445315

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.6 Product Name: One Light Pendant UPC: 845094013389 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.6 Product Name: One Light Pendant UPC: 845094013389 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22310-03 Pendants-Drum Shade - 445315 - Capital Lighting, Inc.
Columbus, OH, USA
E22310-03 Pendants-Drum Shade
445315
E22310-03 Pendants-Drum Shade 445315
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.6 Product Name: One Light Pendant UPC: 845094013389 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.6
Product Name: One Light Pendant
UPC: 845094013389
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445315
Product Name E22310-03 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details