Capital Lighting, Inc. E20813-69 Mid. Chandeliers-Other 445314

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Qty: 14 Wattage: 10 Finish: Polished Chrome Weight: 8.1 Product Name: Four Light Pendant UPC: 845094014201 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Qty: 14 Wattage: 10 Finish: Polished Chrome Weight: 8.1 Product Name: Four Light Pendant UPC: 845094014201 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20813-69 Mid. Chandeliers-Other - 445314 - Capital Lighting, Inc.
Columbus, OH, USA
E20813-69 Mid. Chandeliers-Other
445314
E20813-69 Mid. Chandeliers-Other 445314
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Qty: 14 Wattage: 10 Finish: Polished Chrome Weight: 8.1 Product Name: Four Light Pendant UPC: 845094014201 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Qty: 14
Wattage: 10
Finish: Polished Chrome
Weight: 8.1
Product Name: Four Light Pendant
UPC: 845094014201
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445314
Product Name E20813-69 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details