Capital Lighting, Inc. E22312-03 Sconces-Drum Shades 445309

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 2.89 Product Name: Two Light Wall Mount UPC: 845094013402 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 2.89 Product Name: Two Light Wall Mount UPC: 845094013402 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22312-03 Sconces-Drum Shades - 445309 - Capital Lighting, Inc.
Columbus, OH, USA
E22312-03 Sconces-Drum Shades
445309
E22312-03 Sconces-Drum Shades 445309
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 2.89 Product Name: Two Light Wall Mount UPC: 845094013402 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel/Polished Chrome
Weight: 2.89
Product Name: Two Light Wall Mount
UPC: 845094013402
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445309
Product Name E22312-03 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details