Capital Lighting, Inc. E22316-03 Mid. Chandeliers-Drum Shades 445303

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 11.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 5.6 Product Name: Five Light Chandelier UPC: 845094013877 Category: Chandelier Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 11.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 5.6 Product Name: Five Light Chandelier UPC: 845094013877 Category: Chandelier Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22316-03 Mid. Chandeliers-Drum Shades - 445303 - Capital Lighting, Inc.
Columbus, OH, USA
E22316-03 Mid. Chandeliers-Drum Shades
445303
E22316-03 Mid. Chandeliers-Drum Shades 445303
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 11.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 5.6 Product Name: Five Light Chandelier UPC: 845094013877 Category: Chandelier Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 11.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel/Polished Chrome
Weight: 5.6
Product Name: Five Light Chandelier
UPC: 845094013877
Category: Chandelier
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445303
Product Name E22316-03 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details