Capital Lighting, Inc. 24239-MB Foyer/Hall Lanterns-Open Frame 445191

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mocha Bronze Product Name: Nine Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mocha Bronze Product Name: Nine Light Foyer

Suppliers

Company
Product
Description
Supplier Links
24239-MB Foyer/Hall Lanterns-Open Frame - 445191 - Capital Lighting, Inc.
Columbus, OH, USA
24239-MB Foyer/Hall Lanterns-Open Frame
445191
24239-MB Foyer/Hall Lanterns-Open Frame 445191
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mocha Bronze Product Name: Nine Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Mocha Bronze
Product Name: Nine Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445191
Product Name 24239-MB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details