Capital Lighting, Inc. 87-1828-03 Lamps-Floor Lamps 444969

Description
PRODUCT DETAILS / SPECS Height: 59.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 23
Description
PRODUCT DETAILS / SPECS Height: 59.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 23

Suppliers

Company
Product
Description
Supplier Links
87-1828-03 Lamps-Floor Lamps - 444969 - Capital Lighting, Inc.
Columbus, OH, USA
87-1828-03 Lamps-Floor Lamps
444969
87-1828-03 Lamps-Floor Lamps 444969
PRODUCT DETAILS / SPECS Height: 59.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 23

PRODUCT DETAILS / SPECS
Height: 59.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 23

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444969
Product Name 87-1828-03 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details