Capital Lighting, Inc. 87-1531-7H Lamps-Table Lamps 444911

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cima Gold Weight: 18 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cima Gold Weight: 18 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1531-7H Lamps-Table Lamps - 444911 - Capital Lighting, Inc.
Columbus, OH, USA
87-1531-7H Lamps-Table Lamps
444911
87-1531-7H Lamps-Table Lamps 444911
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cima Gold Weight: 18 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Cima Gold
Weight: 18
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444911
Product Name 87-1531-7H Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details