Capital Lighting, Inc. Sconces-Pocket 444897

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rubbed Bronze Product Name: One Light Sconce UPC: 842639006738 Category: Sconce Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rubbed Bronze Product Name: One Light Sconce UPC: 842639006738 Category: Sconce Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 444897 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
444897
Sconces-Pocket 444897
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rubbed Bronze Product Name: One Light Sconce UPC: 842639006738 Category: Sconce Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rubbed Bronze
Product Name: One Light Sconce
UPC: 842639006738
Category: Sconce
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444897
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details