Capital Lighting, Inc. Mid. Chandeliers-Pillar Candle 444892

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Qty: 9 Wattage: 100 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639006202 Category: Chandelier Glass: Florentine Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Qty: 9 Wattage: 100 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639006202 Category: Chandelier Glass: Florentine Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Pillar Candle - 444892 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Pillar Candle
444892
Mid. Chandeliers-Pillar Candle 444892
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.50 Bulb Qty: 9 Wattage: 100 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639006202 Category: Chandelier Glass: Florentine Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.50
Bulb
Qty: 9
Wattage: 100
Finish: Burnished Gold
Product Name: Nine Light Chandelier
UPC: 842639006202
Category: Chandelier
Glass: Florentine Scavo
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444892
Product Name Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details