Capital Lighting, Inc. Mid. Chandeliers-Pillar Candle 444890

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 6 Wattage: 100 Finish: Burnished Gold Product Name: Six Light Chandelier UPC: 842639006196 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 6 Wattage: 100 Finish: Burnished Gold Product Name: Six Light Chandelier UPC: 842639006196 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Pillar Candle - 444890 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Pillar Candle
444890
Mid. Chandeliers-Pillar Candle 444890
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 6 Wattage: 100 Finish: Burnished Gold Product Name: Six Light Chandelier UPC: 842639006196 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 31.00
Bulb
Qty: 6
Wattage: 100
Finish: Burnished Gold
Product Name: Six Light Chandelier
UPC: 842639006196
Category: Chandelier
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444890
Product Name Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details