Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 444879

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.00 Bulb Qty: 8 Wattage: 60 Finish: Burnished Gold Product Name: Eight Light Pendant UPC: 842639006240 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.00 Bulb Qty: 8 Wattage: 60 Finish: Burnished Gold Product Name: Eight Light Pendant UPC: 842639006240 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 444879 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
444879
Foyer/Hall Lanterns-Open Frame 444879
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 42.00 Bulb Qty: 8 Wattage: 60 Finish: Burnished Gold Product Name: Eight Light Pendant UPC: 842639006240 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 42.00
Bulb
Qty: 8
Wattage: 60
Finish: Burnished Gold
Product Name: Eight Light Pendant
UPC: 842639006240
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444879
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details