Capital Lighting, Inc. 20302-SAT/RFR Exterior -Wall Mt./Flush 444878

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594107715 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594107715 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20302-SAT/RFR Exterior -Wall Mt./Flush - 444878 - Capital Lighting, Inc.
Columbus, OH, USA
20302-SAT/RFR Exterior -Wall Mt./Flush
444878
20302-SAT/RFR Exterior -Wall Mt./Flush 444878
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594107715 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.75
Length 10.75
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594107715
Category: Bulkhead
Glass: Ribbed Frosted
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444878
Product Name 20302-SAT/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details