Capital Lighting, Inc. Mid. Chandeliers-Pillar Candle 444877

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Qty: 4 Wattage: 100 Finish: Burnished Gold Product Name: Four Light Island UPC: 842639006578 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Qty: 4 Wattage: 100 Finish: Burnished Gold Product Name: Four Light Island UPC: 842639006578 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Pillar Candle - 444877 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Pillar Candle
444877
Mid. Chandeliers-Pillar Candle 444877
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Qty: 4 Wattage: 100 Finish: Burnished Gold Product Name: Four Light Island UPC: 842639006578 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Qty: 4
Wattage: 100
Finish: Burnished Gold
Product Name: Four Light Island
UPC: 842639006578
Category: Island
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444877
Product Name Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details