Capital Lighting, Inc. Bathroom Fixtures-Two Lights 444876

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 8 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639006592 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 8 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639006592 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 444876 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
444876
Bathroom Fixtures-Two Lights 444876
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 8 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639006592 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.50
Extension: 8
Bulb
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Vanity
UPC: 842639006592
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444876
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details