Capital Lighting, Inc. Mid. Chandeliers-Pillar Candle 444874

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Qty: 6 Wattage: 100 Finish: Burnished Gold Product Name: Six Light Island UPC: 842639006585 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Qty: 6 Wattage: 100 Finish: Burnished Gold Product Name: Six Light Island UPC: 842639006585 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Pillar Candle - 444874 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Pillar Candle
444874
Mid. Chandeliers-Pillar Candle 444874
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Qty: 6 Wattage: 100 Finish: Burnished Gold Product Name: Six Light Island UPC: 842639006585 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Qty: 6
Wattage: 100
Finish: Burnished Gold
Product Name: Six Light Island
UPC: 842639006585
Category: Island
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444874
Product Name Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details